DIODES Incorporated Voltage Reference AP431ARG-7

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SC-59R
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SC-59R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP431ARG-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431ARG-7-ND
Voltage Reference AP431ARG-7-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SC-59R

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SC-59R

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AP431ARG-7 - 010072-AP431ARG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431ARG-7
010072-AP431ARG-7
PMIC - PMIC - Voltage Reference - AP431ARG-7 010072-AP431ARG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010072-AP431ARG-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SC-59R Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010072-AP431ARG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SC-59R
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP431ARG-7
Precision Voltage Reference IC 693-AP431ARG-7
IC VREF SHUNT ADJ 0.5% SC59R Product overview: AP431ARG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431ARG-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SC59R Product overview: AP431ARG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431ARG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AP431ARG-7
Voltage References AP431ARG-7
Voltage References INTRF SHUNT REF BI 200MA 36V 2.495V

Voltage References INTRF SHUNT REF BI 200MA 36V 2.495V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431ARG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431ARG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431ARG-7
IC VREF SHUNT ADJ 0.5% SC59R

IC VREF SHUNT ADJ 0.5% SC59R

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
AP431ARG-7
PMIC - Voltage Reference AP431ARG-7
IC VREF SHUNT ADJ 0.5% SC59R

IC VREF SHUNT ADJ 0.5% SC59R

Supplier's Site Datasheet
IC VREF SHUNT ADJ SC59R - 233-AP431ARG-7 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SC59R
233-AP431ARG-7
IC VREF SHUNT ADJ SC59R 233-AP431ARG-7
IC VREF SHUNT ADJ SC59R

IC VREF SHUNT ADJ SC59R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AP431ARG-7-ND 010072-AP431ARG-7 693-AP431ARG-7 AP431ARG-7 AP431ARG-7 AP431ARG-7 233-AP431ARG-7
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AP431ARG-7 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference IC VREF SHUNT ADJ SC59R
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SC-59R Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 30 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 0.5000 %
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD587TQ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
 - ISL21060CFH620Z-TK - Rochester Electronics
Specs
Package Type Other; TSOP6
Life Cycle Stage Obsolete
View Details
5 suppliers