DIODES Incorporated Voltage Reference AP431AG-13

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA 8-SO
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP431AG-13-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431AG-13-ND
Voltage Reference AP431AG-13-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA 8-SO

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA 8-SO

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP431AG-13
Precision Voltage Reference IC 693-AP431AG-13
IC VREF SHUNT ADJ 0.5% 8SO Product overview: AP431AG-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AG-13 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% 8SO Product overview: AP431AG-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AP431AG-13 - 199203-AP431AG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431AG-13
199203-AP431AG-13
PMIC - PMIC - Voltage Reference - AP431AG-13 199203-AP431AG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 199203-AP431AG-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOP Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 199203-AP431AG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431AG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431AG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431AG-13
IC VREF SHUNT ADJ 0.5% 8SO

IC VREF SHUNT ADJ 0.5% 8SO

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AP431AG-13
Voltage References AP431AG-13
Voltage References Intrf Shunt Ref Bi 200mA 36V 2.495V

Voltage References Intrf Shunt Ref Bi 200mA 36V 2.495V

Buy Now Datasheet
PMIC - Voltage Reference - AP431AG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431AG-13
PMIC - Voltage Reference AP431AG-13
IC VREF SHUNT ADJ 0.5% 8SO

IC VREF SHUNT ADJ 0.5% 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AP431AG-13-ND 693-AP431AG-13 199203-AP431AG-13 AP431AG-13 AP431AG-13 AP431AG-13
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AP431AG-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) Other; 8-SOP Other; 8-SOIC (0.154\", 3.90mm Width)
TC 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details