DIODES Incorporated Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4313KTR-E1 AP4313KTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051816-AP4313KTR-E1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 50nA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 600μA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051816-AP4313KTR-E1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 50nA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 600μA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4313KTR-E1 - 051816-AP4313KTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4313KTR-E1
051816-AP4313KTR-E1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4313KTR-E1 051816-AP4313KTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 051816-AP4313KTR-E1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 50nA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 600μA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051816-AP4313KTR-E1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 50nA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 18 V
Operating Supply Current: 600μA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SOT23 Operational Amplifier IC
687-AP4313KTR-E1
SOT23 Operational Amplifier IC 687-AP4313KTR-E1
IC CURR SENSE 1 CIRCUIT SOT23-6 Product overview: AP4313KTR-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP4313KTR-E1 can be used for catalog matching and distributor lookup.

IC CURR SENSE 1 CIRCUIT SOT23-6 Product overview: AP4313KTR-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP4313KTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4313KTR-E1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AP4313KTR-E1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AP4313KTR-E1
IC CURR SENSE 1 CIRCUIT SOT23-6

IC CURR SENSE 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - AP4313KTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AP4313KTR-E1
Instrumentation, OP Amps, Buffer Amps AP4313KTR-E1
Current Sense Amplifier 1 Circuit SOT-23-6

Current Sense Amplifier 1 Circuit SOT-23-6

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - AP4313KTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AP4313KTR-E1
Integrated Circuits (ICs) - Linear - Amplifiers AP4313KTR-E1
IC CURR SENSE 1 CIRCUIT SOT23-6

IC CURR SENSE 1 CIRCUIT SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 051816-AP4313KTR-E1 687-AP4313KTR-E1 AP4313KTR-E1 AP4313KTR-E1 AP4313KTR-E1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4313KTR-E1 SOT23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.6000 milliamps 0.6000 milliamps 0.6000 milliamps
IBIAS 0.0500 µA 0.0500 µA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526BD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details