DIODES Incorporated PMIC - PMIC - Power Management - Specialized - AP4312K6TR-G1 AP4312K6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861406-AP4312K6TR-G1 Features: Constant Voltage and Current Controller PMIC SOT-26 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Family Name: AP4312 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP4312K6TR-G1DICT, AP4312K6TR-G1DITR, AP4312K6TR-G1DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861406-AP4312K6TR-G1 Features: Constant Voltage and Current Controller PMIC SOT-26 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Family Name: AP4312 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP4312K6TR-G1DICT, AP4312K6TR-G1DITR, AP4312K6TR-G1DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AP4312K6TR-G1 - 861406-AP4312K6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AP4312K6TR-G1
861406-AP4312K6TR-G1
PMIC - PMIC - Power Management - Specialized - AP4312K6TR-G1 861406-AP4312K6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861406-AP4312K6TR-G1 Features: Constant Voltage and Current Controller PMIC SOT-26 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Family Name: AP4312 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP4312K6TR-G1DICT, AP4312K6TR-G1DITR, AP4312K6TR-G1DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861406-AP4312K6TR-G1
Features: Constant Voltage and Current Controller PMIC SOT-26
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Family Name: AP4312
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP4312K6TR-G1DICT, AP4312K6TR-G1DITR, AP4312K6TR-G1DIDKR

Buy Now Datasheet
Power Supply Chip >> Voltage References - AP4312K6TR-G1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
AP4312K6TR-G1
Power Supply Chip >> Voltage References AP4312K6TR-G1
SOT-26 Voltage References ROHS

SOT-26 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AP4312K6TR-G1
Voltage References AP4312K6TR-G1
Voltage References ACDC CC/CV Cont 1.21V 70mV 18Vcc

Voltage References ACDC CC/CV Cont 1.21V 70mV 18Vcc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 861406-AP4312K6TR-G1 AP4312K6TR-G1 AP4312K6TR-G1
Product Name PMIC - PMIC - Power Management - Specialized - AP4312K6TR-G1 Power Supply Chip >> Voltage References Voltage References
Package Type SOT23; Other; SOT-26
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586JR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
2 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Voltage Reference - ISL21009BFB825Z-T7ATR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers