IC CURR SENSE 1 CIRCUIT SOT23-6 Product overview: AP4306AKTR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP4306AKTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 039253-AP4306AKTR-G1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 50nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 18 V
Operating Supply Current: 500μA
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): LNBH29QTR; LTC4419IDD#PBF; AP4306AKTR-G1; LTC4420CMSE#PBF;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Current Sense Amplifier 1 Circuit SOT-23-6
Current Sense Amplifier 1 Circuit SOT-23-6
Current Sense Amplifier 1 Circuit SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifier 1 Circuit SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
IC OP AMP CURRENT SENSE SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-AP4306AKTR-G1 | 039253-AP4306AKTR-G1 | AP4306AKTR-G1DITR-ND | AP4306AKTR-G1 | AP4306AKTR-G1 | AP4306AKTR-G1 | AP4306AKTR-G1 | 233-AP4306AKTR-G1 |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4306AKTR-G1 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OP AMP CURRENT SENSE SOT23-6 |
| Standards | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | |
| Number of Pins | 6 | 6 | ||||||
| Supply Voltage (VS) | 2.5 to 18 volts | 18 volts | 2.5 volts | 2.5 to 18 volts |