DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Management - Specialized AP4305UKTR-G1

Description
Win Source Part Number: 1117570-AP4305UKTR-G 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Adapters, Battery Chargers Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 2.5V ~ 18V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Diodes Incorporated Other Names: AP4305UKTR-G1DI Base Product Number: AP4305
Request a Quote Datasheet
Description
Win Source Part Number: 1117570-AP4305UKTR-G 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Adapters, Battery Chargers Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 2.5V ~ 18V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Diodes Incorporated Other Names: AP4305UKTR-G1DI Base Product Number: AP4305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1117570-AP4305UKTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1117570-AP4305UKTR-G1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1117570-AP4305UKTR-G1
Win Source Part Number: 1117570-AP4305UKTR-G 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Adapters, Battery Chargers Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 2.5V ~ 18V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Diodes Incorporated Other Names: AP4305UKTR-G1DI Base Product Number: AP4305

Win Source Part Number: 1117570-AP4305UKTR-G1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Adapters, Battery Chargers
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 500µA
Voltage - Supply: 2.5V ~ 18V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Diodes Incorporated
Other Names: AP4305UKTR-G1DI
Base Product Number: AP4305

Buy Now Datasheet
Power Management - Specialized - AP4305UKTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AP4305UKTR-G1
Power Management - Specialized AP4305UKTR-G1
Adapters, Battery Chargers PMIC SOT-23-6

Adapters, Battery Chargers PMIC SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1117570-AP4305UKTR-G1 AP4305UKTR-G1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details