DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3987CTS7-13

Description
Win Source Part Number: 967906-AP3987CTS7-13 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Voltage - Start Up: 13 V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 25V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3987CTS7-13DITR,AP 3987CTS7-13DICT,AP39 87CTS7-13DIDKR Base Product Number: AP3987
Request a Quote Datasheet
Description
Win Source Part Number: 967906-AP3987CTS7-13 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Voltage - Start Up: 13 V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 25V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3987CTS7-13DITR,AP 3987CTS7-13DICT,AP39 87CTS7-13DIDKR Base Product Number: AP3987
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 967906-AP3987CTS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
967906-AP3987CTS7-13
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 967906-AP3987CTS7-13
Win Source Part Number: 967906-AP3987CTS7-13 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Voltage - Start Up: 13 V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 25V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3987CTS7-13DITR,AP 3987CTS7-13DICT,AP39 87CTS7-13DIDKR Base Product Number: AP3987

Win Source Part Number: 967906-AP3987CTS7-13
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Voltage - Start Up: 13 V
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 25V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP3987CTS7-13DITR,AP3987CTS7-13DICT,AP3987CTS7-13DIDKR
Base Product Number: AP3987

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3987CTS7-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3987CTS7-13
AC DC Converters, Offline Switches AP3987CTS7-13
Converter Offline Flyback, Secondary Side SR Topology 7-SO

Converter Offline Flyback, Secondary Side SR Topology 7-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3987CTS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3987CTS7-13
PMIC - AC DC Converters, Offline Switchers AP3987CTS7-13
IC OFFLINE SWITCH MULT TOP 7SO

IC OFFLINE SWITCH MULT TOP 7SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 967906-AP3987CTS7-13 AP3987CTS7-13 AP3987CTS7-13
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03GTXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details