DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3984MTR-G1

Description
Win Source Part Number: 1110015-AP3984MTR-G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Cut Tape (CT), Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 13 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.6V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3984MTR-G1DIDKR,AP 3984MTR-G1DITR,AP398 4MTR-G1DICT,AP3984MT R-G1-ND Base Product Number: AP3984 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1110015-AP3984MTR-G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Cut Tape (CT), Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 13 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.6V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3984MTR-G1DIDKR,AP 3984MTR-G1DITR,AP398 4MTR-G1DICT,AP3984MT R-G1-ND Base Product Number: AP3984 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1110015-AP3984MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1110015-AP3984MTR-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1110015-AP3984MTR-G1
Win Source Part Number: 1110015-AP3984MTR-G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Cut Tape (CT), Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 13 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.6V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3984MTR-G1DIDKR,AP 3984MTR-G1DITR,AP398 4MTR-G1DICT,AP3984MT R-G1-ND Base Product Number: AP3984 Product Status: Not For New Designs

Win Source Part Number: 1110015-AP3984MTR-G1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Cut Tape (CT),
Standard Package: 4,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 13 V
Frequency - Switching: 60kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.6V ~ 25V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP3984MTR-G1DIDKR,AP3984MTR-G1DITR,AP3984MTR-G1DICT,AP3984MTR-G1-ND
Base Product Number: AP3984
Product Status: Not For New Designs

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3984MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3984MTR-G1
AC DC Converters, Offline Switches AP3984MTR-G1
Converter Offline Flyback Topology 60kHz 7-SO

Converter Offline Flyback Topology 60kHz 7-SO

Buy Now
AC DC Converters, Offline Switches - AP3984MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3984MTR-G1
AC DC Converters, Offline Switches AP3984MTR-G1
Converter Offline Flyback Topology 60kHz 7-SO

Converter Offline Flyback Topology 60kHz 7-SO

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3984MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3984MTR-G1
PMIC - AC DC Converters, Offline Switchers AP3984MTR-G1
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110015-AP3984MTR-G1 AP3984MTR-G1 AP3984MTR-G1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Cut Tape (CT), SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1 - ICE5BR4780AG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details