DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RTMTR-G1 AP3983RTMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911553-AP3983RTMTR-G 1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 6V ~ 18V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911553-AP3983RTMTR-G 1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 6V ~ 18V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RTMTR-G1 - 911553-AP3983RTMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RTMTR-G1
911553-AP3983RTMTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RTMTR-G1 911553-AP3983RTMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 911553-AP3983RTMTR-G 1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 7-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 6V ~ 18V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 911553-AP3983RTMTR-G1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 80kHz 7-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Supply Voltage: 6V ~ 18V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 7-SO
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
AC DC Converters, Offline Switches - AP3983RTMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3983RTMTR-G1
AC DC Converters, Offline Switches AP3983RTMTR-G1
Converter Offline Flyback Topology 80kHz 7-SO

Converter Offline Flyback Topology 80kHz 7-SO

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3983RTMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3983RTMTR-G1
PMIC - AC DC Converters, Offline Switchers AP3983RTMTR-G1
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 911553-AP3983RTMTR-G1 AP3983RTMTR-G1 AP3983RTMTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RTMTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR4770AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27 watts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-UFDFN Exposed Pad, 8-TMLF
Output Power 30 watts
View Details