DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RMTR-G1 AP3983RMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861404-AP3983RMTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.82V ~ 25V Family Name: AP3983 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3983RMTR-G1DIDKR, AP3983RMTR-G1DICT, AP3983RMTR-G1DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861404-AP3983RMTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.82V ~ 25V Family Name: AP3983 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3983RMTR-G1DIDKR, AP3983RMTR-G1DICT, AP3983RMTR-G1DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RMTR-G1 - 861404-AP3983RMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RMTR-G1
861404-AP3983RMTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RMTR-G1 861404-AP3983RMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861404-AP3983RMTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.82V ~ 25V Family Name: AP3983 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3983RMTR-G1DIDKR, AP3983RMTR-G1DICT, AP3983RMTR-G1DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861404-AP3983RMTR-G1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 80kHz 7-SO
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 6.82V ~ 25V
Family Name: AP3983
Categories: Integrated Circuits (ICs)
Case / Package: 7-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3983RMTR-G1DIDKR, AP3983RMTR-G1DICT, AP3983RMTR-G1DITR

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3983RMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3983RMTR-G1
PMIC - AC DC Converters, Offline Switchers AP3983RMTR-G1
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3983RMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3983RMTR-G1
AC DC Converters, Offline Switches AP3983RMTR-G1
Converter Offline Flyback Topology 80kHz 7-SO

Converter Offline Flyback Topology 80kHz 7-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 861404-AP3983RMTR-G1 AP3983RMTR-G1 AP3983RMTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983RMTR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 7-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02 - 138484-ICE3BS02 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
2 suppliers