DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983DP7-G1 AP3983DP7-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145692-AP3983DP7-G1 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.82V ~ 25V Categories: Integrated Circuits Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 18W
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145692-AP3983DP7-G1 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.82V ~ 25V Categories: Integrated Circuits Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 18W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983DP7-G1 - 1145692-AP3983DP7-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983DP7-G1
1145692-AP3983DP7-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983DP7-G1 1145692-AP3983DP7-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145692-AP3983DP7-G1 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.82V ~ 25V Categories: Integrated Circuits Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 18W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145692-AP3983DP7-G1
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.5V
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 6.82V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 7-PDIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 65kHz
Power (W): 18W

Buy Now
AC DC Converters, Offline Switches - AP3983DP7-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3983DP7-G1
AC DC Converters, Offline Switches AP3983DP7-G1
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3983DP7-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3983DP7-G1
PMIC - AC DC Converters, Offline Switchers AP3983DP7-G1
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1145692-AP3983DP7-G1 AP3983DP7-G1 AP3983DP7-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983DP7-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3A3065PBKSA1 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 128 watts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details