DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983CP7-G1 AP3983CP7-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145691-AP3983CP7-G1 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.82V ~ 25V Categories: Integrated Circuits Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 10W
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145691-AP3983CP7-G1 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.82V ~ 25V Categories: Integrated Circuits Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983CP7-G1 - 1145691-AP3983CP7-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983CP7-G1
1145691-AP3983CP7-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983CP7-G1 1145691-AP3983CP7-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145691-AP3983CP7-G1 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.82V ~ 25V Categories: Integrated Circuits Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 10W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145691-AP3983CP7-G1
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.5V
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 6.82V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 7-PDIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 65kHz
Power (W): 10W

Buy Now
AC DC Converters, Offline Switches - AP3983CP7-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3983CP7-G1
AC DC Converters, Offline Switches AP3983CP7-G1
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3983CP7-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3983CP7-G1
PMIC - AC DC Converters, Offline Switchers AP3983CP7-G1
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1145691-AP3983CP7-G1 AP3983CP7-G1 AP3983CP7-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3983CP7-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JXKLA1 - 108809-ICE3BR1765JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 46 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details