DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3981D2S-13

Description
Win Source Part Number: 1115112-AP3981D2S-13 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 28V Alternative Parts (Cross-Reference): AP3981D2S13; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3981D2S-13DICT,AP3 981D2S-13DIDKR,AP398 1D2S-13DITR Base Product Number: AP3981
Request a Quote Datasheet
Description
Win Source Part Number: 1115112-AP3981D2S-13 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 28V Alternative Parts (Cross-Reference): AP3981D2S13; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3981D2S-13DICT,AP3 981D2S-13DIDKR,AP398 1D2S-13DITR Base Product Number: AP3981
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1115112-AP3981D2S-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1115112-AP3981D2S-13
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1115112-AP3981D2S-13
Win Source Part Number: 1115112-AP3981D2S-13 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 28V Alternative Parts (Cross-Reference): AP3981D2S13; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3981D2S-13DICT,AP3 981D2S-13DIDKR,AP398 1D2S-13DITR Base Product Number: AP3981

Win Source Part Number: 1115112-AP3981D2S-13
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 16 V
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 10V ~ 28V
Alternative Parts (Cross-Reference): AP3981D2S13;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP3981D2S-13DICT,AP3981D2S-13DIDKR,AP3981D2S-13DITR
Base Product Number: AP3981

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3981D2S-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3981D2S-13
PMIC - AC DC Converters, Offline Switchers AP3981D2S-13
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3981D2S-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3981D2S-13
AC DC Converters, Offline Switches AP3981D2S-13
Converter Offline Flyback Topology 8-SO

Converter Offline Flyback Topology 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1115112-AP3981D2S-13 AP3981D2S-13 AP3981D2S-13
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3B3565PBKSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-220
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
AC DC Converters, Offline Switches - SCM1733ASA - Quarktwin Technology Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 26 volts
Output Power 20 watts
View Details