DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP39811AS7-13

Description
Win Source Part Number: 1045383-AP39811AS7-1 3 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP39811AS7-13DKR, 31-AP39811AS7-13TR,3 1-AP39811AS7-13CT Base Product Number: AP39811
Request a Quote Datasheet
Description
Win Source Part Number: 1045383-AP39811AS7-1 3 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP39811AS7-13DKR, 31-AP39811AS7-13TR,3 1-AP39811AS7-13CT Base Product Number: AP39811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1045383-AP39811AS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1045383-AP39811AS7-13
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1045383-AP39811AS7-13
Win Source Part Number: 1045383-AP39811AS7-1 3 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 16 V Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP39811AS7-13DKR, 31-AP39811AS7-13TR,3 1-AP39811AS7-13CT Base Product Number: AP39811

Win Source Part Number: 1045383-AP39811AS7-13
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 16 V
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 10V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP39811AS7-13DKR,31-AP39811AS7-13TR,31-AP39811AS7-13CT
Base Product Number: AP39811

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP39811AS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP39811AS7-13
PMIC - AC DC Converters, Offline Switchers AP39811AS7-13
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP39811AS7-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP39811AS7-13
AC DC Converters, Offline Switches AP39811AS7-13
Converter Offline Flyback Topology 7-SO

Converter Offline Flyback Topology 7-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1045383-AP39811AS7-13 AP39811AS7-13 AP39811AS7-13
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR1680BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 50 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details