DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3971P7-G1 AP3971P7-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199202-AP3971P7-G1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Either Internal Switch(s): Yes Topology: Buck, Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199202-AP3971P7-G1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Either Internal Switch(s): Yes Topology: Buck, Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3971P7-G1 - 199202-AP3971P7-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3971P7-G1
199202-AP3971P7-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3971P7-G1 199202-AP3971P7-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199202-AP3971P7-G1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Either Internal Switch(s): Yes Topology: Buck, Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199202-AP3971P7-G1
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 12W
Output Isolation: Either
Internal Switch(s): Yes
Topology: Buck, Flyback
Voltage - Start Up: 15V
Frequency - Switching: 60kHz
Fault Protection: Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 5.3 V to 22 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3971P7-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3971P7-G1
PMIC - AC DC Converters, Offline Switchers AP3971P7-G1
IC OFFLINE SWITCH MULT TOP 7DIP

IC OFFLINE SWITCH MULT TOP 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3971P7-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3971P7-G1
AC DC Converters, Offline Switches AP3971P7-G1
Converter Offline Buck, Flyback Topology 60kHz 7-PDIP

Converter Offline Buck, Flyback Topology 60kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 199202-AP3971P7-G1 AP3971P7-G1 AP3971P7-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3971P7-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR4780BG-1 - ICE5QR4780BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details