BCD Semiconductor Manufacturing Limited PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970SP7-G1 AP3970SP7-G1

Description
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1145690-AP3970SP7-G1 Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1145690-AP3970SP7-G1 Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970SP7-G1 - 1145690-AP3970SP7-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970SP7-G1
1145690-AP3970SP7-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970SP7-G1 1145690-AP3970SP7-G1
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1145690-AP3970SP7-G1 Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1145690-AP3970SP7-G1
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - AP3970SP7-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3970SP7-G1
AC DC Converters, Offline Switches AP3970SP7-G1
Converter Offline Flyback Topology 60kHz 7-PDIP

Converter Offline Flyback Topology 60kHz 7-PDIP

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3970SP7-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3970SP7-G1
PMIC - AC DC Converters, Offline Switchers AP3970SP7-G1
IC REG ACDC PSR SWITCH

IC REG ACDC PSR SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1145690-AP3970SP7-G1 AP3970SP7-G1 AP3970SP7-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970SP7-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
Zero-cross control Non-isolated - BP5013 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP14
Output Voltage -12 to -30 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers