DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970P7-G1 AP3970P7-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181669-AP3970P7-G1 Family Name: AP3970 Alternative Parts (Cross-Reference): MAX5094AASA; MAX5094AAUA; MAX5094DAUA-T; MAX5094DAUA+T; Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181669-AP3970P7-G1 Family Name: AP3970 Alternative Parts (Cross-Reference): MAX5094AASA; MAX5094AAUA; MAX5094DAUA-T; MAX5094DAUA+T; Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970P7-G1 - 181669-AP3970P7-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970P7-G1
181669-AP3970P7-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970P7-G1 181669-AP3970P7-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 181669-AP3970P7-G1 Family Name: AP3970 Alternative Parts (Cross-Reference): MAX5094AASA; MAX5094AAUA; MAX5094DAUA-T; MAX5094DAUA+T; Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 181669-AP3970P7-G1
Family Name: AP3970
Alternative Parts (Cross-Reference): MAX5094AASA; MAX5094AAUA; MAX5094DAUA-T; MAX5094DAUA+T;
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - AP3970P7-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3970P7-G1
AC DC Converters, Offline Switches AP3970P7-G1
Converter Offline Flyback Topology 60kHz 7-PDIP

Converter Offline Flyback Topology 60kHz 7-PDIP

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - AP3970P7-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
AP3970P7-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3970P7-G1
IC REG ACDC PSR SWITCH

IC REG ACDC PSR SWITCH

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - AP3970P7-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3970P7-G1
PMIC - AC DC Converters, Offline Switchers AP3970P7-G1
IC REG ACDC PSR SWITCH

IC REG ACDC PSR SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 181669-AP3970P7-G1 AP3970P7-G1 AP3970P7-G1 AP3970P7-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970P7-G1 AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A0565ZXKLA1 - 117399-ICE3A0565ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 25 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5037B12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details