DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970 AP3970

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 55211-AP3970 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 55211-AP3970 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970 - 55211-AP3970 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970
55211-AP3970
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970 55211-AP3970
Manufacturer: Diodes Incorporated Win Source Part Number: 55211-AP3970 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 55211-AP3970
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Flyback
Voltage - Start Up: 15V
Frequency - Switching: 60kHz
Fault Protection: Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 5.3 V to 22 V
Control Operating Temperature: -40°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 55211-AP3970
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3970
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details