DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968MTR-G1 AP3968MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 094080-AP3968MTR-G1 Family Name: AP3968 Alternative Parts (Cross-Reference): STCMB1; STNRG011; STNRG011TR; STCMB1TR; Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 094080-AP3968MTR-G1 Family Name: AP3968 Alternative Parts (Cross-Reference): STCMB1; STNRG011; STNRG011TR; STCMB1TR; Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968MTR-G1 - 094080-AP3968MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968MTR-G1
094080-AP3968MTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968MTR-G1 094080-AP3968MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 094080-AP3968MTR-G1 Family Name: AP3968 Alternative Parts (Cross-Reference): STCMB1; STNRG011; STNRG011TR; STCMB1TR; Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 094080-AP3968MTR-G1
Family Name: AP3968
Alternative Parts (Cross-Reference): STCMB1; STNRG011; STNRG011TR; STCMB1TR;
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - AP3968MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3968MTR-G1
AC DC Converters, Offline Switches AP3968MTR-G1
Converter Offline Flyback Topology 60kHz 7-SO

Converter Offline Flyback Topology 60kHz 7-SO

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3968MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3968MTR-G1
PMIC - AC DC Converters, Offline Switchers AP3968MTR-G1
IC PSR SWITCHER ACDC 7-SO

IC PSR SWITCHER ACDC 7-SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - AP3968MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
AP3968MTR-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3968MTR-G1
IC PSR SWITCHER ACDC 7-SO

IC PSR SWITCHER ACDC 7-SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 094080-AP3968MTR-G1 AP3968MTR-G1 AP3968MTR-G1 AP3968MTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968MTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads SOIC
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - TDA16822XK - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 9 to 17 volts
Output Power 20 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5055-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -12 volts
Input Voltage -240 to -420 volts
View Details
2 suppliers