DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3968DMTR-G1

Description
Win Source Part Number: 1110464-AP3968DMTR-G 1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 4 W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 5.3V ~ 22V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1110464-AP3968DMTR-G 1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 4 W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 5.3V ~ 22V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1110464-AP3968DMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1110464-AP3968DMTR-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1110464-AP3968DMTR-G1
Win Source Part Number: 1110464-AP3968DMTR-G 1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 4 W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 5.3V ~ 22V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1110464-AP3968DMTR-G1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power (Watts): 4 W
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Flyback
Voltage - Start Up: 15 V
Frequency - Switching: 60kHz
Fault Protection: Over Temperature, Short Circuit
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 5.3V ~ 22V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3968DMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3968DMTR-G1
PMIC - AC DC Converters, Offline Switchers AP3968DMTR-G1
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3968DMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3968DMTR-G1
AC DC Converters, Offline Switches AP3968DMTR-G1
Converter Offline Flyback Topology 60kHz 7-SO

Converter Offline Flyback Topology 60kHz 7-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110464-AP3968DMTR-G1 AP3968DMTR-G1 AP3968DMTR-G1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Non-isolated AC/DC Converter - BP5061 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -12 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers