DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968 AP3968

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199201-AP3968 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-SOIC Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199201-AP3968 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-SOIC Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968 - 199201-AP3968 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968
199201-AP3968
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968 199201-AP3968
Manufacturer: Diodes Incorporated Win Source Part Number: 199201-AP3968 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-SOIC Supply Voltage - Operating: 5.3 V to 22 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 199201-AP3968
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 4W
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Flyback
Voltage - Start Up: 15V
Frequency - Switching: 60kHz
Fault Protection: Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 7-SOIC
Supply Voltage - Operating: 5.3 V to 22 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 199201-AP3968
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3968
Package Type SOIC; Other; 7-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1352707-IDP2303AXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details