DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AP3965MTR-G1

Description
Win Source Part Number: 1377841-AP3965MTR-G1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 34 pct. Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AP3965 Mounting Type: Surface Mount Power (Watts): 2 W Voltage - Supply (Vcc/Vdd): 5.3V ~ 22V Topology: Buck, Flyback Internal Switch(s): Yes Fault Protection: Over Temperature, Short Circuit Frequency - Switching: 60kHz Output Isolation: Either Voltage - Start Up: 15 V
Request a Quote Datasheet
Description
Win Source Part Number: 1377841-AP3965MTR-G1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 34 pct. Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AP3965 Mounting Type: Surface Mount Power (Watts): 2 W Voltage - Supply (Vcc/Vdd): 5.3V ~ 22V Topology: Buck, Flyback Internal Switch(s): Yes Fault Protection: Over Temperature, Short Circuit Frequency - Switching: 60kHz Output Isolation: Either Voltage - Start Up: 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1377841-AP3965MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1377841-AP3965MTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1377841-AP3965MTR-G1
Win Source Part Number: 1377841-AP3965MTR-G1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 34 pct. Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AP3965 Mounting Type: Surface Mount Power (Watts): 2 W Voltage - Supply (Vcc/Vdd): 5.3V ~ 22V Topology: Buck, Flyback Internal Switch(s): Yes Fault Protection: Over Temperature, Short Circuit Frequency - Switching: 60kHz Output Isolation: Either Voltage - Start Up: 15 V

Win Source Part Number: 1377841-AP3965MTR-G1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 34 pct.
Mfr: Diodes Incorporated
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Base Product Number: AP3965
Mounting Type: Surface Mount
Power (Watts): 2 W
Voltage - Supply (Vcc/Vdd): 5.3V ~ 22V
Topology: Buck, Flyback
Internal Switch(s): Yes
Fault Protection: Over Temperature, Short Circuit
Frequency - Switching: 60kHz
Output Isolation: Either
Voltage - Start Up: 15 V

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3965MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3965MTR-G1
AC DC Converters, Offline Switches AP3965MTR-G1
Converter Offline Buck, Flyback Topology 60kHz 7-SO

Converter Offline Buck, Flyback Topology 60kHz 7-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1377841-AP3965MTR-G1 AP3965MTR-G1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3GS03LJGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Isolated AC/DC Converter - BP5710-1 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 120 to 162 volts
View Details
2 suppliers