DIODES Incorporated Comparators AP393SL-13

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 981-AP393SL-13-CHP - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP

Buy Now Datasheet
Comparators - AP393SLDITR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
AP393SLDITR-ND
Comparators AP393SLDITR-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP

Buy Now Datasheet
Linear - Linear - Comparators - AP393SL-13 - AP393SL-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AP393SL-13
AP393SL-13
Linear - Linear - Comparators - AP393SL-13 AP393SL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 122506-AP393SL-13 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM393M; BA10393F-E2; LM393ED; AP393SL-13; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 122506-AP393SL-13
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM393M; BA10393F-E2; LM393ED; AP393SL-13;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - AP393SL-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
AP393SL-13
Integrated Circuits (ICs) - Linear - Comparators AP393SL-13
IC COMPARATOR 2 GEN PUR 8SOP

IC COMPARATOR 2 GEN PUR 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 981-AP393SL-13-CHP AP393SL-13 AP393SL-13
Product Name Comparators Linear - Linear - Comparators - AP393SL-13 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901DRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details