The AP393SL-13 is a dual precision voltage comparator designed for operation from a single power supply, with a wide supply voltage range of 2.0V to 36V. It features a low maximum offset voltage of 3mV and a low supply current drain of 0.4mA, making it suitable for battery-operated applications. The input common-mode voltage range includes ground, allowing for sensing near ground levels. This comparator is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems, which enhances its versatility in various applications. The device is available in lead-free packages, specifically SOP-8L and PDIP-8L, and is RoHS compliant. However, it is noted that the AP393 is not recommended for new designs.
IC COMPARATOR 2 GEN PUR 8SOP Product overview: AP393SL-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP393SL-13 can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL LP 8-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-AP393SL-13 | AP393SL-13 | AP393SL-13 |
| Product Name | Linear Comparator IC | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | |
| Power Dissipation (PD) | 510 milliwatts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |