Manufacturer: Diodes Incorporated
Win Source Part Number: 010070-AP393SG-13
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: AP393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): BA2903YF-C; BA2903YF-MGE2; BA2903YF-CE2; LM2903YD;
Introduction Date: October 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
IC COMPARATOR 2 GEN PUR 8SOP Product overview: AP393SG-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP393SG-13 can be used for catalog matching and distributor lookup.
Analogue Comparator, Rail to Rail, Low Power, 2, 1.3 s, 1V to 18V, SOP, 8 RoHS Compliant: Yes
Analog Comparators BIPOLAR 16MA 36V INTERFACE
Comparator General Purpose Open-Collector 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 010070-AP393SG-13 | 692-AP393SG-13 | 79R5896 | AP393SG-13 | AP393SG-13 |
| Product Name | Linear - Linear - Comparators - AP393SG-13 | Linear Comparator IC | Analogue Comparator, Rail To Rail, Low Power, 2, 1.3 S, 1V To 18V, Sop, 8 Rohs Compliant Diodes Inc. | Analog Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |