DIODES Incorporated Linear Comparator IC AP393ASG-13

Description
IC COMPARATOR 2 GEN PUR 8SOP Product overview: AP393ASG-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP393ASG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8SOP Product overview: AP393ASG-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP393ASG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Comparator IC - 692-AP393ASG-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-AP393ASG-13
Linear Comparator IC 692-AP393ASG-13
IC COMPARATOR 2 GEN PUR 8SOP Product overview: AP393ASG-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP393ASG-13 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOP Product overview: AP393ASG-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP393ASG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - AP393ASG-13 - 135281-AP393ASG-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AP393ASG-13
135281-AP393ASG-13
Linear - Linear - Comparators - AP393ASG-13 135281-AP393ASG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 135281-AP393ASG-13 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 0.4μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 135281-AP393ASG-13
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - AP393ASG-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
AP393ASG-13
Comparators AP393ASG-13
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
AP393ASG-13
Analog Comparators AP393ASG-13
Analog Comparators 5.0V-36.0V 16mA

Analog Comparators 5.0V-36.0V 16mA

Buy Now Datasheet
Linear - Comparators - AP393ASG-13 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
AP393ASG-13
Linear - Comparators AP393ASG-13
IC COMP DUAL LOW POWER 8-SOIC

IC COMP DUAL LOW POWER 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 692-AP393ASG-13 135281-AP393ASG-13 AP393ASG-13 AP393ASG-13 AP393ASG-13
Product Name Linear Comparator IC Linear - Linear - Comparators - AP393ASG-13 Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Power Dissipation (PD) 510 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape & Reel (TR) SOP; 8-SOP SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751401Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
Op Amps - 1898738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers