The AP393AM8G-13 is a dual low power comparator designed for high precision applications. It operates over a wide supply voltage range of 2.0V to 36V, with the capability to function from single or dual supplies. The device features a very low supply current drain of 0.4mA, independent of the supply voltage, making it suitable for battery-operated devices. The input bias current is low at 150nA, and it has a low input offset current of ±70nA and input offset voltage of ±4mV. The input common-mode voltage range includes ground, allowing for sensing near ground levels. The output is compatible with various logic systems, including TTL, DTL, ECL, MOS, and CMOS. The AP393AM8G-13 is available in an MSOP-8L package and is RoHS compliant, featuring a lead-free finish. It is ideal for applications such as limit comparators, analog to digital converters, and various timing circuits.
Manufacturer: Diodes Incorporated
Win Source Part Number: 094313-AP393AM8G-13
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: AP393AM8G-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP393AM8G-13 can be used for catalog matching and distributor lookup.
IC COMP DUAL LOW POWER 8-MSOP
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MSOP
Analog Comparators LO PWR/OFFSET VLTG 5V-36V 16mA LINEAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 094313-AP393AM8G-13 | 692-AP393AM8G-13 | AP393AM8G-13 | AP393AM8G-13 | AP393AM8G-13 |
| Product Name | Linear - Linear - Comparators - AP393AM8G-13 | Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 2 to 36 volts | ||||
| VOS | 8 millivolts | 8 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |