DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AP3917DS7-13

Description
Win Source Part Number: 1348874-AP3917DS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917
Request a Quote Datasheet
Description
Win Source Part Number: 1348874-AP3917DS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1348874-AP3917DS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1348874-AP3917DS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1348874-AP3917DS7-13
Win Source Part Number: 1348874-AP3917DS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917

Win Source Part Number: 1348874-AP3917DS7-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Tape & Reel
Standard Package: 4,000
Power (Watts): 1 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Flyback
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP3917

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3917DS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3917DS7-13
PMIC - AC DC Converters, Offline Switchers AP3917DS7-13
IC OFFLINE SWITCH MULT TOP 7SO

IC OFFLINE SWITCH MULT TOP 7SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3917DS7-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3917DS7-13
AC DC Converters, Offline Switches AP3917DS7-13
Converter Offline Buck, Flyback Topology 7-SO

Converter Offline Buck, Flyback Topology 7-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1348874-AP3917DS7-13 AP3917DS7-13 AP3917DS7-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details