DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AP3917CS7-13

Description
Win Source Part Number: 1348926-AP3917CS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917
Request a Quote Datasheet
Description
Win Source Part Number: 1348926-AP3917CS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1348926-AP3917CS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1348926-AP3917CS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1348926-AP3917CS7-13
Win Source Part Number: 1348926-AP3917CS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917

Win Source Part Number: 1348926-AP3917CS7-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Tape & Reel
Standard Package: 4,000
Power (Watts): 1 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Buck, Flyback
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP3917

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3917CS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3917CS7-13
PMIC - AC DC Converters, Offline Switchers AP3917CS7-13
IC OFFLINE SWITCH MULT TOP 7SO

IC OFFLINE SWITCH MULT TOP 7SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3917CS7-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3917CS7-13
AC DC Converters, Offline Switches AP3917CS7-13
Converter Offline Buck, Flyback Topology 7-SO

Converter Offline Buck, Flyback Topology 7-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1348926-AP3917CS7-13 AP3917CS7-13 AP3917CS7-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG-1 - ICE5QR2280BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PMIC - RMS to DC Converters - AD637AR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters - LS03-13B12R3 - 878239-LS03-13B12R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers