DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AP3917BS7-13

Description
Win Source Part Number: 1348932-AP3917BS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917
Request a Quote
Description
Win Source Part Number: 1348932-AP3917BS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3917BS7-13 is a universal AC voltage input step-down power switcher designed for home appliances and IoT applications. It features a non-isolated buck or offline flyback solution and integrates a high-performance 650V Power MOSFET, which allows for a reduced number of external components and a lower Bill of Materials (BOM) cost. The device operates efficiently across a wide input range of 85VAC to 300VAC, with a maximum output current of 170mA and a typical peak current of 280mA. This converter is engineered for high power efficiency, with performance improvements at light loads due to its peak current and switching frequency reduction. It includes multiple protection features such as over-temperature protection, under-voltage lockout, output short protection, overload protection, and open-loop protection, enhancing system safety and reliability. The AP3917BS7-13 is packaged in an SO-7 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The AP3917BS7-13 is a universal AC voltage input step-down power switcher designed for home appliances and IoT applications. It features a non-isolated buck or offline flyback solution and integrates a high-performance 650V Power MOSFET, which allows for a reduced number of external components and a lower Bill of Materials (BOM) cost. The device operates efficiently across a wide input range of 85VAC to 300VAC, with a maximum output current of 170mA and a typical peak current of 280mA. This converter is engineered for high power efficiency, with performance improvements at light loads due to its peak current and switching frequency reduction. It includes multiple protection features such as over-temperature protection, under-voltage lockout, output short protection, overload protection, and open-loop protection, enhancing system safety and reliability. The AP3917BS7-13 is packaged in an SO-7 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1348932-AP3917BS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1348932-AP3917BS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1348932-AP3917BS7-13
Win Source Part Number: 1348932-AP3917BS7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Standard Package: 4,000 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3917

Win Source Part Number: 1348932-AP3917BS7-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Tape & Reel
Standard Package: 4,000
Power (Watts): 1 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Buck, Flyback
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) , 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 8.2V ~ 8.8V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP3917

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3917BS7-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3917BS7-13
AC DC Converters, Offline Switches AP3917BS7-13
Converter Offline Buck, Flyback Topology 7-SO

Converter Offline Buck, Flyback Topology 7-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3917BS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3917BS7-13
PMIC - AC DC Converters, Offline Switchers AP3917BS7-13
IC OFFLINE SWITCH MULT TOP 7SO

IC OFFLINE SWITCH MULT TOP 7SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1348932-AP3917BS7-13 AP3917BS7-13 AP3917BS7-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372768-LD20-23B12R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 20 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details