DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-G1 AP3845GP-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145686-AP3845GP-G1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145686-AP3845GP-G1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-G1 - 1145686-AP3845GP-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-G1
1145686-AP3845GP-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-G1 1145686-AP3845GP-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145686-AP3845GP-G1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145686-AP3845GP-G1
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3845GP-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3845GP-G1
PMIC - AC DC Converters, Offline Switchers AP3845GP-G1
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3845GP-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3845GP-G1
AC DC Converters, Offline Switches AP3845GP-G1
Converter Offline Topology 52kHz 8-PDIP

Converter Offline Topology 52kHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1145686-AP3845GP-G1 AP3845GP-G1 AP3845GP-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers