DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-E1 AP3845GP-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861402-AP3845GP-E1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline - Topology 52kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861402-AP3845GP-E1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline - Topology 52kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-E1 - 861402-AP3845GP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-E1
861402-AP3845GP-E1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-E1 861402-AP3845GP-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 861402-AP3845GP-E1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline - Topology 52kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861402-AP3845GP-E1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline - Topology 52kHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 7.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3845GP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3845GP-E1
PMIC - AC DC Converters, Offline Switchers AP3845GP-E1
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3845GP-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3845GP-E1
AC DC Converters, Offline Switches AP3845GP-E1
Converter Offline Topology 52kHz 8-PDIP

Converter Offline Topology 52kHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 861402-AP3845GP-E1 AP3845GP-E1 AP3845GP-E1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845GP-E1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details