DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3845CP-G1

Description
Win Source Part Number: 1045380-AP3845CP-G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 1 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Start Up: 8.4 V Duty Cycle: 48% Frequency - Switching: 52kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3845CP-G1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045380-AP3845CP-G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 1 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Start Up: 8.4 V Duty Cycle: 48% Frequency - Switching: 52kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3845CP-G1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1045380-AP3845CP-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1045380-AP3845CP-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1045380-AP3845CP-G1
Win Source Part Number: 1045380-AP3845CP-G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 1 Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Start Up: 8.4 V Duty Cycle: 48% Frequency - Switching: 52kHz Fault Protection: Current Limiting, Over Load, Over Temperature Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 7.6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3845CP-G1 Product Status: Obsolete

Win Source Part Number: 1045380-AP3845CP-G1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 1
Power (Watts): 1 W
Output Isolation: Non-Isolated
Internal Switch(s): No
Voltage - Start Up: 8.4 V
Duty Cycle: 48%
Frequency - Switching: 52kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Control Features: Frequency Control
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 7.6V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP3845CP-G1
Product Status: Obsolete

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3845CP-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3845CP-G1
PMIC - AC DC Converters, Offline Switchers AP3845CP-G1
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3845CP-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3845CP-G1
AC DC Converters, Offline Switches AP3845CP-G1
Converter Offline Topology 52kHz 8-PDIP

Converter Offline Topology 52kHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1045380-AP3845CP-G1 AP3845CP-G1 AP3845CP-G1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details