DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845CP-E1 AP3845CP-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181663-AP3845CP-E1 Family Name: AP3845C Alternative Parts (Cross-Reference): AP3845CP-G1; LT1245IN8; LT1242IN8; LT1242IN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181663-AP3845CP-E1 Family Name: AP3845C Alternative Parts (Cross-Reference): AP3845CP-G1; LT1245IN8; LT1242IN8; LT1242IN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845CP-E1 - 181663-AP3845CP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845CP-E1
181663-AP3845CP-E1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845CP-E1 181663-AP3845CP-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 181663-AP3845CP-E1 Family Name: AP3845C Alternative Parts (Cross-Reference): AP3845CP-G1; LT1245IN8; LT1242IN8; LT1242IN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 181663-AP3845CP-E1
Family Name: AP3845C
Alternative Parts (Cross-Reference): AP3845CP-G1; LT1245IN8; LT1242IN8; LT1242IN8#TR;
Introduction Date: October 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3845CP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3845CP-E1
PMIC - AC DC Converters, Offline Switchers AP3845CP-E1
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3845CP-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3845CP-E1
AC DC Converters, Offline Switches AP3845CP-E1
Converter Offline Topology 52kHz 8-PDIP

Converter Offline Topology 52kHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 181663-AP3845CP-E1 AP3845CP-E1 AP3845CP-E1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3845CP-E1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B265 - 068343-ICE2B265 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 52 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details