DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3844CP-E1 AP3844CP-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181658-AP3844CP-E1 Family Name: AP3844C Alternative Parts (Cross-Reference): AP3844CP-G1; LT1245IN8; LT1244CN8; LT1242IN8; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181658-AP3844CP-E1 Family Name: AP3844C Alternative Parts (Cross-Reference): AP3844CP-G1; LT1245IN8; LT1244CN8; LT1242IN8; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3844CP-E1 - 181658-AP3844CP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3844CP-E1
181658-AP3844CP-E1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3844CP-E1 181658-AP3844CP-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 181658-AP3844CP-E1 Family Name: AP3844C Alternative Parts (Cross-Reference): AP3844CP-G1; LT1245IN8; LT1244CN8; LT1242IN8; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 181658-AP3844CP-E1
Family Name: AP3844C
Alternative Parts (Cross-Reference): AP3844CP-G1; LT1245IN8; LT1244CN8; LT1242IN8;
Introduction Date: October 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - AP3844CP-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3844CP-E1
AC DC Converters, Offline Switches AP3844CP-E1
Converter Offline Topology 52kHz 8-PDIP

Converter Offline Topology 52kHz 8-PDIP

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3844CP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3844CP-E1
PMIC - AC DC Converters, Offline Switchers AP3844CP-E1
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 181658-AP3844CP-E1 AP3844CP-E1 AP3844CP-E1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3844CP-E1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065P - 068354-ICE3A2065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details