DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843CP-E1 AP3843CP-E1

Description
Manufacturer: BCD Win Source Part Number: 094247-AP3843CP-E1 Family Name: AP3843C Alternative Parts (Cross-Reference): AP3843CP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: BCD Win Source Part Number: 094247-AP3843CP-E1 Family Name: AP3843C Alternative Parts (Cross-Reference): AP3843CP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843CP-E1 - 094247-AP3843CP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843CP-E1
094247-AP3843CP-E1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843CP-E1 094247-AP3843CP-E1
Manufacturer: BCD Win Source Part Number: 094247-AP3843CP-E1 Family Name: AP3843C Alternative Parts (Cross-Reference): AP3843CP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: BCD
Win Source Part Number: 094247-AP3843CP-E1
Family Name: AP3843C
Alternative Parts (Cross-Reference): AP3843CP-G1; LT1245IN8; LT1244CN8; LT1245CN8#TR;
Introduction Date: October 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3843CP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3843CP-E1
PMIC - AC DC Converters, Offline Switchers AP3843CP-E1
IC OFFLINE SWITCH 8DIP

IC OFFLINE SWITCH 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3843CP-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3843CP-E1
AC DC Converters, Offline Switches AP3843CP-E1
Converter Offline Topology 52kHz 8-PDIP

Converter Offline Topology 52kHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 094247-AP3843CP-E1 AP3843CP-E1 AP3843CP-E1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3843CP-E1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details