DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3790MTR-G1 AP3790MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861401-AP3790MTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5.8V ~ 35V Part Status: Obsolete Family Name: AP3790 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3790MTR-G1DICT, AP3790MTR-G1DITR, AP3790MTR-G1DIDKR, AP3790MTR-G1DI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861401-AP3790MTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5.8V ~ 35V Part Status: Obsolete Family Name: AP3790 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3790MTR-G1DICT, AP3790MTR-G1DITR, AP3790MTR-G1DIDKR, AP3790MTR-G1DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3790MTR-G1 - 861401-AP3790MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3790MTR-G1
861401-AP3790MTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3790MTR-G1 861401-AP3790MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861401-AP3790MTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5.8V ~ 35V Part Status: Obsolete Family Name: AP3790 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3790MTR-G1DICT, AP3790MTR-G1DITR, AP3790MTR-G1DIDKR, AP3790MTR-G1DI

Manufacturer: Diodes Incorporated
Win Source Part Number: 861401-AP3790MTR-G1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology - 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 5.8V ~ 35V
Part Status: Obsolete
Family Name: AP3790
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3790MTR-G1DICT, AP3790MTR-G1DITR, AP3790MTR-G1DIDKR, AP3790MTR-G1DI

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3790MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3790MTR-G1
PMIC - AC DC Converters, Offline Switchers AP3790MTR-G1
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3790MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3790MTR-G1
AC DC Converters, Offline Switches AP3790MTR-G1
Converter Offline Flyback Topology 8-SO

Converter Offline Flyback Topology 8-SO

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 861401-AP3790MTR-G1 AP3790MTR-G1 AP3790MTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3790MTR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5AR0680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 40 watts
View Details
2 suppliers
AC DC Converters - LS10-13B05R3 - 923951-LS10-13B05R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers