DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785TMTR-G1 AP3785TMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145670-AP3785TMTR-G 1 Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 5.9V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Switching Frequency: 80kHz Power (W): 15W
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145670-AP3785TMTR-G 1 Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 5.9V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Switching Frequency: 80kHz Power (W): 15W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3785TMTR-G1 is a high-performance AC/DC power supply controller designed for battery charger and adapter applications. It features primary side regulation, eliminating the need for an opto-coupler, and achieves less than 10mW standby power, meeting "Super Star" charger criteria. The device operates in discontinuous conduction mode (DCM) flyback topology and utilizes Pulse Frequency Modulation (PFM) for improved efficiency and reduced audio noise. This controller supports accurate constant voltage (CV) and constant current (CC) regulation without requiring loop compensation circuitry, ensuring stability. It includes external adjustable line voltage and cable drop compensation functions, enhancing performance across various cable lengths and gauges. The AP3785T is compatible with synchronous rectifier solutions, such as the AP4341 series, which can further improve efficiency and dynamic performance. The device incorporates multiple protection features, including over voltage protection (OVP), output short circuit protection (SCP), transformer saturation protection (TSP), and over temperature protection (OTP). It is housed in a compact SO-8 package and is fully RoHS compliant, making it suitable for a range of applications, including adapters and chargers for portable devices.

Datasheet Summary
Powered by GS/AI

The AP3785TMTR-G1 is a high-performance AC/DC power supply controller designed for battery charger and adapter applications. It features primary side regulation, eliminating the need for an opto-coupler, and achieves less than 10mW standby power, meeting "Super Star" charger criteria. The device operates in discontinuous conduction mode (DCM) flyback topology and utilizes Pulse Frequency Modulation (PFM) for improved efficiency and reduced audio noise. This controller supports accurate constant voltage (CV) and constant current (CC) regulation without requiring loop compensation circuitry, ensuring stability. It includes external adjustable line voltage and cable drop compensation functions, enhancing performance across various cable lengths and gauges. The AP3785T is compatible with synchronous rectifier solutions, such as the AP4341 series, which can further improve efficiency and dynamic performance. The device incorporates multiple protection features, including over voltage protection (OVP), output short circuit protection (SCP), transformer saturation protection (TSP), and over temperature protection (OTP). It is housed in a compact SO-8 package and is fully RoHS compliant, making it suitable for a range of applications, including adapters and chargers for portable devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785TMTR-G1 - 1145670-AP3785TMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785TMTR-G1
1145670-AP3785TMTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785TMTR-G1 1145670-AP3785TMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145670-AP3785TMTR-G 1 Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 5.9V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Switching Frequency: 80kHz Power (W): 15W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145670-AP3785TMTR-G1
Packaging: Tape and Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13V
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 5.9V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Switching Frequency: 80kHz
Power (W): 15W

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3785TMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3785TMTR-G1
PMIC - AC DC Converters, Offline Switchers AP3785TMTR-G1
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3785TMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3785TMTR-G1
AC DC Converters, Offline Switches AP3785TMTR-G1
Converter Offline Flyback Topology 80kHz 8-SO

Converter Offline Flyback Topology 80kHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1145670-AP3785TMTR-G1 AP3785TMTR-G1 AP3785TMTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785TMTR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details