DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785HMTR-G1 AP3785HMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861400-AP3785HMTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5.9V ~ 30V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3785HMTR-G1DITR, AP3785HMTR-G1DIDKR, AP3785HMTR-G1DICT
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861400-AP3785HMTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5.9V ~ 30V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3785HMTR-G1DITR, AP3785HMTR-G1DIDKR, AP3785HMTR-G1DICT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785HMTR-G1 - 861400-AP3785HMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785HMTR-G1
861400-AP3785HMTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785HMTR-G1 861400-AP3785HMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861400-AP3785HMTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5.9V ~ 30V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3785HMTR-G1DITR, AP3785HMTR-G1DIDKR, AP3785HMTR-G1DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 861400-AP3785HMTR-G1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 80kHz 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 5.9V ~ 30V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3785HMTR-G1DITR, AP3785HMTR-G1DIDKR, AP3785HMTR-G1DICT

Buy Now
AC DC Converters, Offline Switches - AP3785HMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3785HMTR-G1
AC DC Converters, Offline Switches AP3785HMTR-G1
Converter Offline Flyback Topology 80kHz 8-SO

Converter Offline Flyback Topology 80kHz 8-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 861400-AP3785HMTR-G1 AP3785HMTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3785HMTR-G1 AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B5065I - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 220 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers