DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783RBK6TR-G1 AP3783RBK6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911552-AP3783RBK6TR- G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.8V ~ 35V Family Name: AP3783 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -AP3783RBK6TR-G1DIDK R, AP3783RBK6TR-G1DITR, 1134-AP3783RBK6TR-G1 DITR, -AP3783RBK6TR-G1DITR , AP3783RBK6TR-G1DICT, AP3783RBK6TR-G1DIDKR , 1134-AP3783RBK6TR-G1 DIDKR, 1134-AP3783RBK6TR-G1 DICT, -AP3783RBK6TR-G1DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911552-AP3783RBK6TR- G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.8V ~ 35V Family Name: AP3783 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -AP3783RBK6TR-G1DIDK R, AP3783RBK6TR-G1DITR, 1134-AP3783RBK6TR-G1 DITR, -AP3783RBK6TR-G1DITR , AP3783RBK6TR-G1DICT, AP3783RBK6TR-G1DIDKR , 1134-AP3783RBK6TR-G1 DIDKR, 1134-AP3783RBK6TR-G1 DICT, -AP3783RBK6TR-G1DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783RBK6TR-G1 - 911552-AP3783RBK6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783RBK6TR-G1
911552-AP3783RBK6TR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783RBK6TR-G1 911552-AP3783RBK6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 911552-AP3783RBK6TR- G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 80kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 6.8V ~ 35V Family Name: AP3783 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -AP3783RBK6TR-G1DIDK R, AP3783RBK6TR-G1DITR, 1134-AP3783RBK6TR-G1 DITR, -AP3783RBK6TR-G1DITR , AP3783RBK6TR-G1DICT, AP3783RBK6TR-G1DIDKR , 1134-AP3783RBK6TR-G1 DIDKR, 1134-AP3783RBK6TR-G1 DICT, -AP3783RBK6TR-G1DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 911552-AP3783RBK6TR-G1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 80kHz SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 6.8V ~ 35V
Family Name: AP3783
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -AP3783RBK6TR-G1DIDKR, AP3783RBK6TR-G1DITR, 1134-AP3783RBK6TR-G1DITR, -AP3783RBK6TR-G1DITR, AP3783RBK6TR-G1DICT, AP3783RBK6TR-G1DIDKR, 1134-AP3783RBK6TR-G1DIDKR, 1134-AP3783RBK6TR-G1DICT, -AP3783RBK6TR-G1DICT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3783RBK6TR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3783RBK6TR-G1
PMIC - AC DC Converters, Offline Switchers AP3783RBK6TR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3783RBK6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3783RBK6TR-G1
AC DC Converters, Offline Switches AP3783RBK6TR-G1
Converter Offline Flyback Topology 80kHz SOT-26

Converter Offline Flyback Topology 80kHz SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 911552-AP3783RBK6TR-G1 AP3783RBK6TR-G1 AP3783RBK6TR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783RBK6TR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SOT-26 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE5ASAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 25.5 volts
Output Power 60 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details