DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3783CK6TR-G1

Description
Win Source Part Number: 1045377-AP3783CK6TR- G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 6.8V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3783CK6TR-G1TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045377-AP3783CK6TR- G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 6.8V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3783CK6TR-G1TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1045377-AP3783CK6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1045377-AP3783CK6TR-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1045377-AP3783CK6TR-G1
Win Source Part Number: 1045377-AP3783CK6TR- G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Frequency - Switching: 60kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 6.8V ~ 35V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3783CK6TR-G1TR Product Status: Obsolete

Win Source Part Number: 1045377-AP3783CK6TR-G1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.5 V
Frequency - Switching: 60kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 6.8V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP3783CK6TR-G1TR
Product Status: Obsolete

Buy Now
AC DC Converters, Offline Switches - AP3783CK6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3783CK6TR-G1
AC DC Converters, Offline Switches AP3783CK6TR-G1
Converter Offline Flyback Topology 60kHz SOT-26

Converter Offline Flyback Topology 60kHz SOT-26

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3783CK6TR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3783CK6TR-G1
PMIC - AC DC Converters, Offline Switchers AP3783CK6TR-G1
IC REG CONTROLLER ACDC

IC REG CONTROLLER ACDC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1045377-AP3783CK6TR-G1 AP3783CK6TR-G1 AP3783CK6TR-G1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; Tape & Reel (TR) SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QR0665GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 79 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details