DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783AK6TR-G1 AP3783AK6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145668-AP3783AK6TR- G1 Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.8V ~ 35V Categories: Integrated Circuits Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 60kHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145668-AP3783AK6TR- G1 Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.8V ~ 35V Categories: Integrated Circuits Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 60kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783AK6TR-G1 - 1145668-AP3783AK6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783AK6TR-G1
1145668-AP3783AK6TR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783AK6TR-G1 1145668-AP3783AK6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145668-AP3783AK6TR- G1 Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.8V ~ 35V Categories: Integrated Circuits Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 60kHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145668-AP3783AK6TR-G1
Packaging: Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.5V
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 6.8V ~ 35V
Categories: Integrated Circuits
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Switching Frequency: 60kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3783AK6TR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3783AK6TR-G1
PMIC - AC DC Converters, Offline Switchers AP3783AK6TR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3783AK6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3783AK6TR-G1
AC DC Converters, Offline Switches AP3783AK6TR-G1
Converter Offline Flyback Topology 60kHz SOT-26

Converter Offline Flyback Topology 60kHz SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1145668-AP3783AK6TR-G1 AP3783AK6TR-G1 AP3783AK6TR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3783AK6TR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665JXKLA1 - 115492-ICE3BR0665JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details