DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3776MTR-G1 AP3776MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800854-AP3776MTR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.1V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800854-AP3776MTR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.1V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3776MTR-G1 - 800854-AP3776MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3776MTR-G1
800854-AP3776MTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3776MTR-G1 800854-AP3776MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 800854-AP3776MTR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13V Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.1V ~ 28V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800854-AP3776MTR-G1
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13V
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 6.1V ~ 28V

Buy Now
Singapore, Singapore
Power Management IC
748-AP3776MTR-G1
Power Management IC 748-AP3776MTR-G1
IC OFFLINE SWITCH FLYBACK 8SO Product overview: AP3776MTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AP3776MTR-G1 can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH FLYBACK 8SO Product overview: AP3776MTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AP3776MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 800854-AP3776MTR-G1 748-AP3776MTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3776MTR-G1 Power Management IC
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data