Manufacturer: Diodes Incorporated
Win Source Part Number: 121521-AP3776BMTR-G1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13V
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: 6.1 V to 28 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8SO Product overview: AP3776BMTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AP3776BMTR-G1 can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 121521-AP3776BMTR-G1 | 748-AP3776BMTR-G1 | AP3776BMTR-G1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - AP3776BMTR-G1 | Power Management IC | AC DC Converters, Offline Switches |
| Configuration / Function | Flyback | ||
| Package Type | Other; 8-SO | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Life Cycle Stage | Maturity; Active | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |