IC OFFLINE SW FLYBACK SOT23-6 Product overview: AP3772HCK6TR-GA-2 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AP3772HCK6TR-GA-
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017749-AP3772HCK6TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 15.5V
Fault Protection: Open Circuit, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 3.5 V to 30 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-AP3772HCK6TR-GA-2 | 1017749-AP3772HCK6TR-GA-2 |
| Product Name | SOT23 Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772HCK6TR-GA-2 |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 |