DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772HAK6TR-G1-2 AP3772HAK6TR-G1-2

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911551-AP3772HAK6TR- G1-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.5V ~ 30V Family Name: AP3772 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911551-AP3772HAK6TR- G1-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.5V ~ 30V Family Name: AP3772 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772HAK6TR-G1-2 - 911551-AP3772HAK6TR-G1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772HAK6TR-G1-2
911551-AP3772HAK6TR-G1-2
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772HAK6TR-G1-2 911551-AP3772HAK6TR-G1-2
Manufacturer: Diodes Incorporated Win Source Part Number: 911551-AP3772HAK6TR- G1-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology - SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3.5V ~ 30V Family Name: AP3772 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911551-AP3772HAK6TR-G1-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology - SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3.5V ~ 30V
Family Name: AP3772
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3772HAK6TR-G1-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3772HAK6TR-G1-2
AC DC Converters, Offline Switches AP3772HAK6TR-G1-2
Converter Offline Flyback Topology SOT-23-6

Converter Offline Flyback Topology SOT-23-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3772HAK6TR-G1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3772HAK6TR-G1-2
PMIC - AC DC Converters, Offline Switchers AP3772HAK6TR-G1-2
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 911551-AP3772HAK6TR-G1-2 AP3772HAK6TR-G1-2 AP3772HAK6TR-G1-2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772HAK6TR-G1-2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02G - 068368-ICE3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details