DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772BK6TR AP3772BK6TR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051812-AP3772BK6TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Open Circuit, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051812-AP3772BK6TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Open Circuit, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772BK6TR - 051812-AP3772BK6TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772BK6TR
051812-AP3772BK6TR
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772BK6TR 051812-AP3772BK6TR
Manufacturer: Diodes Incorporated Win Source Part Number: 051812-AP3772BK6TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15.5V Fault Protection: Open Circuit, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051812-AP3772BK6TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 15.5V
Fault Protection: Open Circuit, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 3.5 V to 30 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-AP3772BK6TR
Power Management IC 748-AP3772BK6TR
IC REG CTLR AC/DC GEN3 Product overview: AP3772BK6TR from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AP3772BK6TR can be used for catalog matching and distributor lookup.

IC REG CTLR AC/DC GEN3 Product overview: AP3772BK6TR from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AP3772BK6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 051812-AP3772BK6TR 748-AP3772BK6TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3772BK6TR Power Management IC
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-341-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers