DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3772BK6TR-AG1

Description
Win Source Part Number: 990725-AP3772BK6TR-A G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Fault Protection: Open Circuit, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 3.5V ~ 30V ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. Mfr: Diodes Incorporated Other Names: 31-AP3772BK6TR-AG1TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 990725-AP3772BK6TR-A G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Fault Protection: Open Circuit, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 3.5V ~ 30V ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. Mfr: Diodes Incorporated Other Names: 31-AP3772BK6TR-AG1TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 990725-AP3772BK6TR-AG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
990725-AP3772BK6TR-AG1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 990725-AP3772BK6TR-AG1
Win Source Part Number: 990725-AP3772BK6TR-A G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Fault Protection: Open Circuit, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 3.5V ~ 30V ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. Mfr: Diodes Incorporated Other Names: 31-AP3772BK6TR-AG1TR Product Status: Obsolete

Win Source Part Number: 990725-AP3772BK6TR-AG1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.5 V
Fault Protection: Open Circuit, Over Voltage, Short Circuit
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 3.5V ~ 30V
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
Mfr: Diodes Incorporated
Other Names: 31-AP3772BK6TR-AG1TR
Product Status: Obsolete

Buy Now
AC DC Converters, Offline Switches - AP3772BK6TR-AG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3772BK6TR-AG1
AC DC Converters, Offline Switches AP3772BK6TR-AG1
Converter Offline Flyback Topology SOT-23-6

Converter Offline Flyback Topology SOT-23-6

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3772BK6TR-AG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3772BK6TR-AG1
PMIC - AC DC Converters, Offline Switchers AP3772BK6TR-AG1
IC REG CONTROLLER ACDC

IC REG CONTROLLER ACDC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 990725-AP3772BK6TR-AG1 AP3772BK6TR-AG1 AP3772BK6TR-AG1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; Tape & Reel (TR) SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565I - 1183140-ICE3B5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers