DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3771BK6TR-DG1

Description
Win Source Part Number: 959330-AP3771BK6TR-D G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Fault Protection: Open Circuit, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 6.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3771BK6TR-DG1TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959330-AP3771BK6TR-D G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Fault Protection: Open Circuit, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 6.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3771BK6TR-DG1TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 959330-AP3771BK6TR-DG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
959330-AP3771BK6TR-DG1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 959330-AP3771BK6TR-DG1
Win Source Part Number: 959330-AP3771BK6TR-D G1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.5 V Fault Protection: Open Circuit, Over Voltage, Short Circuit Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: 6.5V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP3771BK6TR-DG1TR Product Status: Obsolete

Win Source Part Number: 959330-AP3771BK6TR-DG1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.5 V
Fault Protection: Open Circuit, Over Voltage, Short Circuit
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 6.5V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP3771BK6TR-DG1TR
Product Status: Obsolete

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3771BK6TR-DG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3771BK6TR-DG1
PMIC - AC DC Converters, Offline Switchers AP3771BK6TR-DG1
IC REG CONTROLLER ACDC

IC REG CONTROLLER ACDC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3771BK6TR-DG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3771BK6TR-DG1
AC DC Converters, Offline Switches AP3771BK6TR-DG1
Converter Offline Flyback Topology SOT-26

Converter Offline Flyback Topology SOT-26

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 959330-AP3771BK6TR-DG1 AP3771BK6TR-DG1 AP3771BK6TR-DG1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; Tape & Reel (TR) SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065P - 068356-ICE3A3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details