DIODES Incorporated Power Management IC AP3771AK6TR-G1

Description
IC REG CTLR AC/DC GEN3 SOT26 Product overview: AP3771AK6TR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-AP3771AK6TR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTLR AC/DC GEN3 SOT26 Product overview: AP3771AK6TR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-AP3771AK6TR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
760-AP3771AK6TR-G1
Power Management IC 760-AP3771AK6TR-G1
IC REG CTLR AC/DC GEN3 SOT26 Product overview: AP3771AK6TR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-AP3771AK6TR-G1 can be used for catalog matching and distributor lookup.

IC REG CTLR AC/DC GEN3 SOT26 Product overview: AP3771AK6TR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-AP3771AK6TR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1377840-AP3771AK6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1377840-AP3771AK6TR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1377840-AP3771AK6TR-G1
Win Source Part Number: 1377840-AP3771AK6TR- G1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Obsolete Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Base Product Number: AP3771 Mounting Type: Surface Mount HTSUS: 0000.00.0000 Applications: Adapters REACH Status: REACH Unaffected ECCN: OBSOLETE Voltage - Supply: 30V Current - Supply: 400 µA

Win Source Part Number: 1377840-AP3771AK6TR-G1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Obsolete
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Base Product Number: AP3771
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
Applications: Adapters
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Voltage - Supply: 30V
Current - Supply: 400 µA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 760-AP3771AK6TR-G1 1377840-AP3771AK6TR-G1
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Power Distribution Switches, Load Drivers - BTF3125EJXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details